HVACQuick.com Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct VFB070B3A1

Description
Delta BreezSlim Series Fan. 3 inch duct. 70 cfm. 2.0 sones sound. 0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty
Description
Delta BreezSlim Series Fan. 3 inch duct. 70 cfm. 2.0 sones sound. 0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Delta BreezSlim Ceiling Mounted Bathroom Fans - 3
Medford, OR, USA
Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct
VFB070B3A1
Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct VFB070B3A1
Delta BreezSlim Series Fan. 3 inch duct. 70 cfm. 2.0 sones sound. 0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty

Delta BreezSlim Series Fan. 3 inch duct. 70 cfm. 2.0 sones sound. 0.29 Amps at 120 VAC. Free tape included.

Delta BreezSlim Series Fans
• 3" duct connection
• Energy Star Certified with DC Motor technology
• Galvanized steel body
• Attractive design using ABS material
• UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring
• Built in backdraft damper
• 3 year warranty

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number VFB070B3A1
Product Name Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct
Unlock Full Specs
to access all available technical data

Similar Products

Compact Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Draft Forced Draft
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232Y48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 43 SCFM (72.94 m³/hr)
View Details
Backward Curved Fan - N88 50701 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details