HVACQuick.com S&P TD Series Inline Fans TD-150

Description
S&P TD Series Inline Fan. For 6 inch round duct - 293/218 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications. Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.
Description
S&P TD Series Inline Fan. For 6 inch round duct - 293/218 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications. Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.

Suppliers

Company
Product
Description
Supplier Links
S&P TD Series Inline Fans - TD-150 - HVACQuick.com
Medford, OR, USA
S&P TD Series Inline Fans
TD-150
S&P TD Series Inline Fans TD-150
S&P TD Series Inline Fan. For 6 inch round duct - 293/218 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications. Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.

S&P TD Series Inline Fan. For 6 inch round duct - 293/218 cfm (high/low).

The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications.

Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number TD-150
Product Name S&P TD Series Inline Fans
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Axial Fan - 200DW3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details