HVACQuick.com Fantech FADE Direct Drive Propeller Fans FADE25-6/3 WHD

Description
Fantech FADE Propeller Fans. 1.5 Hp 208-230-460/3/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.
Description
Fantech FADE Propeller Fans. 1.5 Hp 208-230-460/3/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Suppliers

Company
Product
Description
Supplier Links
Fantech FADE Direct Drive Propeller Fans - FADE25-6/3 WHD - HVACQuick.com
Medford, OR, USA
Fantech FADE Direct Drive Propeller Fans
FADE25-6/3 WHD
Fantech FADE Direct Drive Propeller Fans FADE25-6/3 WHD
Fantech FADE Propeller Fans. 1.5 Hp 208-230-460/3/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Fantech FADE Propeller Fans. 1.5 Hp 208-230-460/3/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER.

A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard.

FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FADE25-6/3 WHD
Product Name Fantech FADE Direct Drive Propeller Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 2213564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 879 SCFM (1495 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1215 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.75 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details