HVACQuick.com Fantech FR Series Inline Centrifugal Fans FR 100

Description
Fantech FR Inline Fan. 4" Round Duct - 122 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 - 10 " duct diameters, 122 - 649 cfm.
Description
Fantech FR Inline Fan. 4" Round Duct - 122 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 - 10 " duct diameters, 122 - 649 cfm.

Suppliers

Company
Product
Description
Supplier Links
Fantech FR Series Inline Centrifugal Fans - FR 100 - HVACQuick.com
Medford, OR, USA
Fantech FR Series Inline Centrifugal Fans
FR 100
Fantech FR Series Inline Centrifugal Fans FR 100
Fantech FR Inline Fan. 4" Round Duct - 122 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 - 10 " duct diameters, 122 - 649 cfm.

Fantech FR Inline Fan. 4" Round Duct - 122 cfm

An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation.

4 - 10 " duct diameters, 122 - 649 cfm.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FR 100
Product Name Fantech FR Series Inline Centrifugal Fans
Unlock Full Specs
to access all available technical data

Similar Products

Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Filter Fans - 1759795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 141 SCFM (240 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1236 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 5 SCFM (9.01 m³/hr)
Static Pressure Range 249 in H2O (465 Torr)
View Details