HVACQuick.com Leader Fan Series AX and P EXPLOSION PROOF Fans P24-4

Description
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.
Description
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Suppliers

Company
Product
Description
Supplier Links
Leader Fan Series AX and P EXPLOSION PROOF Fans - P24-4 - HVACQuick.com
Medford, OR, USA
Leader Fan Series AX and P EXPLOSION PROOF Fans
P24-4
Leader Fan Series AX and P EXPLOSION PROOF Fans P24-4
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase

Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors.

Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number P24-4
Product Name Leader Fan Series AX and P EXPLOSION PROOF Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 8840963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
MD-Pneumatics - PD Plus 4000 Series Rotary Positive Displacement Blowers - 4009 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.2550 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details