HVACQuick.com Leader Fan P Series Exhaust Fan P20-3

Description
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3640/2420 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.
Description
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3640/2420 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Suppliers

Company
Product
Description
Supplier Links
Leader Fan P Series Exhaust Fan - P20-3 - HVACQuick.com
Medford, OR, USA
Leader Fan P Series Exhaust Fan
P20-3
Leader Fan P Series Exhaust Fan P20-3
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3640/2420 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3640/2420 nominal CFM, Two Speed, 115V, 1 phase

Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.

Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number P20-3
Product Name Leader Fan P Series Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Extractor Fans - 2095811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX3206 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details