HVACQuick.com S&P CM Belt Driven Utility Vent Blower Sets

Description
The CM Series belt driven backward inclined Utility Vent Set fan from S&P offers an excellent option for all medium and high pressure exhaust or supply applications for commercial, institutional or light industrial air moving projects. Supplied complete with motor mounted on an adjustable base; v-belt drives; heavy duty ball bearings and integral mounting platform. Each complete fan is tested prior to shipping to ensure smooth, vibration free and consistently reliable operation to provide years of dependable service with minimal maintenance. • AMCA Air and Sound Certified (except size 10) • Performance: 500-25,000 CFM with Static Pressures up to 5.5 in. W.G. • Backward inclined CW or CCW orientation nonoverloading wheels, sizes 10 - 36 ins • Steel sheet metal construction with corrosion resistant Epoxy Powder Coating • Adjustable rotation and discharge orientations in accordance with AMCA 99-2406-83 • cULus 705, Power Ventilator • Operating Temp -20°F to +200°F continuous
Description
The CM Series belt driven backward inclined Utility Vent Set fan from S&P offers an excellent option for all medium and high pressure exhaust or supply applications for commercial, institutional or light industrial air moving projects. Supplied complete with motor mounted on an adjustable base; v-belt drives; heavy duty ball bearings and integral mounting platform. Each complete fan is tested prior to shipping to ensure smooth, vibration free and consistently reliable operation to provide years of dependable service with minimal maintenance. • AMCA Air and Sound Certified (except size 10) • Performance: 500-25,000 CFM with Static Pressures up to 5.5 in. W.G. • Backward inclined CW or CCW orientation nonoverloading wheels, sizes 10 - 36 ins • Steel sheet metal construction with corrosion resistant Epoxy Powder Coating • Adjustable rotation and discharge orientations in accordance with AMCA 99-2406-83 • cULus 705, Power Ventilator • Operating Temp -20°F to +200°F continuous

Suppliers

Company
Product
Description
Supplier Links
The CM Series belt driven backward inclined Utility Vent Set fan from S&P offers an excellent option for all medium and high pressure exhaust or supply applications for commercial, institutional or light industrial air moving projects. Supplied complete with motor mounted on an adjustable base; v-belt drives; heavy duty ball bearings and integral mounting platform. Each complete fan is tested prior to shipping to ensure smooth, vibration free and consistently reliable operation to provide years of dependable service with minimal maintenance. • AMCA Air and Sound Certified (except size 10) • Performance: 500-25,000 CFM with Static Pressures up to 5.5 in. W.G. • Backward inclined CW or CCW orientation nonoverloading wheels, sizes 10 - 36 ins • Steel sheet metal construction with corrosion resistant Epoxy Powder Coating • Adjustable rotation and discharge orientations in accordance with AMCA 99-2406-83 • cULus 705, Power Ventilator • Operating Temp -20°F to +200°F continuous

The CM Series belt driven backward inclined Utility Vent Set fan from S&P offers an excellent option for all medium and high pressure exhaust or supply applications for commercial, institutional or light industrial air moving projects. Supplied complete with motor mounted on an adjustable base; v-belt drives; heavy duty ball bearings and integral mounting platform. Each complete fan is tested prior to shipping to ensure smooth, vibration free and consistently reliable operation to provide years of dependable service with minimal maintenance.

• AMCA Air and Sound Certified (except size 10)
• Performance: 500-25,000 CFM with Static Pressures up to 5.5 in. W.G.
• Backward inclined CW or CCW orientation nonoverloading wheels, sizes 10 - 36 ins
• Steel sheet metal construction with corrosion resistant Epoxy Powder Coating
• Adjustable rotation and discharge orientations in accordance with AMCA 99-2406-83
• cULus 705, Power Ventilator
• Operating Temp -20°F to +200°F continuous

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number S&P CM Belt Driven Utility Vent Blower Sets
Unlock Full Specs
to access all available technical data

Similar Products

Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5514 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details