HVACQuick.com Fantech FRD Inline Rectangular Low Profile Duct Fans FRD 16-8XL

Description
Fantech FRD Fan. 16x8" Duct - 658 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Hinged assembly for easy service accesses to motor/impeller. Rectangular duct-mate type flanged connection collars. 12x6 to 24x14" rectangular duct, 309 - 2,318 cfm.
Description
Fantech FRD Fan. 16x8" Duct - 658 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Hinged assembly for easy service accesses to motor/impeller. Rectangular duct-mate type flanged connection collars. 12x6 to 24x14" rectangular duct, 309 - 2,318 cfm.

Suppliers

Company
Product
Description
Supplier Links
Fantech FRD Inline Rectangular Low Profile Duct Fans - FRD 16-8XL - HVACQuick.com
Medford, OR, USA
Fantech FRD Inline Rectangular Low Profile Duct Fans
FRD 16-8XL
Fantech FRD Inline Rectangular Low Profile Duct Fans FRD 16-8XL
Fantech FRD Fan. 16x8" Duct - 658 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Hinged assembly for easy service accesses to motor/impeller. Rectangular duct-mate type flanged connection collars. 12x6 to 24x14" rectangular duct, 309 - 2,318 cfm.

Fantech FRD Fan. 16x8" Duct - 658 cfm 115/1/60

Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Hinged assembly for easy service accesses to motor/impeller. Rectangular duct-mate type flanged connection collars.

12x6 to 24x14" rectangular duct, 309 - 2,318 cfm.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FRD 16-8XL
Product Name Fantech FRD Inline Rectangular Low Profile Duct Fans
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Filter Fans - 1849901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4506 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.2788 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details