HVACQuick.com Datasheets for Breathing and Ventilation Air Systems

Breathing air systems and ventilation air systems provide reliable and safe air supply sources to workers in hazardous industrial environments.
Breathing and Ventilation Air Systems: Learn more

Product Name Notes
Fantech Air Exchange Ventilator. 120 CFM (50 CFM Outside Air Exchange). 115 VAC. 5 Inch Duct Collars. With Plug. Standard Dehumidistat Included. Today's homes, benefiting from advanced construction technology, are...
Fantech ERV. 130 CFM at 0.4 inches WG. Traditional Design. Electronic Contol Board. NO DEFROST. 3 speed. At the heart of Fantech SER/VER Series of ERVs is a specially designed...
Fantech ERV. 130 CFM at 0.4 inches WG. Traditional Design. Electronic Contol Board. With Recirculating Defrost. 3 speed. At the heart of Fantech SER/VER Series of ERVs is a specially...
Fantech ERV. 170 CFM at 0.4 inches WG. Traditional Design. Electronic Contol Board. NO DEFROST. 3 speed. At the heart of Fantech SER/VER Series of ERVs is a specially designed...
Fantech ERV. 170 CFM at 0.4 inches WG. Traditional Design. Electronic Contol Board. With Recirculating Defrost. 3 speed. At the heart of Fantech SER/VER Series of ERVs is a specially...
Fantech ERV. 240 CFM at 0.4 inches WG. Traditional Design. Electronic Contol Board. NO DEFROST. 3 speed. At the heart of Fantech SER/VER Series of ERVs is a specially designed...
Fantech ERV. 240 CFM at 0.4 inches WG. Traditional Design. Electronic Contol Board. With Defrost. 3 speed. At the heart of Fantech SER/VER Series of ERVs is a specially designed...
Fantech ERV. 61 CFM @ 0.3 inch WG. Side discharge. 1 speed. 4 inch duct connections. NO defrost and drain pan. At the heart of Fantech SER/VER Series of ERVs...
Fantech HRV. 1050 CFM @ 0.4 inch WG. Side discharge. 115 VAC, 60 Hz, 11.0 Amps. 3 speed. Light Commercial Heat Recovery Ventilation systems (HRV) complement the energy efficiency of...
Fantech HRV. 1410 CFM @ 0.4 inch WG. Side discharge. 115 VAC, 60 Hz. 3 speed. Light Commercial Heat Recovery Ventilation systems (HRV) complement the energy efficiency of the modern...
Fantech HRV. 142 CFM @ 0.4 inches WG. Electronic Contol Board. R Model (Recirculating Defrost). 3 speed. At the heart of the Fantech Series of HRVs is a polypropylene heat-exchange...
Fantech HRV. 149 CFM @ 0.4 inches WG. Electronic Contol Board. 3 speed. At the heart of the Fantech Series of HRVs is a polypropylene heat-exchange core providing superior heat...
Fantech HRV. 200 CFM @ 0.4 inches WG. Electronic Contol Board. 3 speed. At the heart of the Fantech Series of HRVs is a polypropylene heat-exchange core providing superior heat...
Fantech HRV. 200 CFM @ 0.4 inches WG. Electronic Contol Board. R Model (Recirculating Defrost). 3 speed. At the heart of the Fantech Series of HRVs is a polypropylene heat-exchange...
Fantech HRV. 231 CFM @ 0.4 inches WG. Electronic Contol Board. R Model (Recirculating Defrost). 3 speed. At the heart of the Fantech Series of HRVs is a polypropylene heat-exchange...
Fantech HRV. 2590 CFM @ 0.25 inch WG. Side discharge. 230V/1 phase, 60 Hz. 2 speed. Light Commercial Heat Recovery Ventilation systems (HRV) complement the energy efficiency of the modern...
Fantech HRV. 267 CFM @ 0.4 inches WG. Electronic Contol Board. R Model (Recirculating Defrost). DUAL DOORS FRONT AND BACK. 3 speed. At the heart of the Fantech Series of...
Fantech HRV. 3790 CFM @ 0.25 inch WG. Side discharge. 230V/1 phase, 60 Hz. 2 speed. Light Commercial Heat Recovery Ventilation systems (HRV) complement the energy efficiency of the modern...
Fantech HRV. 67 CFM @ 0.3 inch WG. Compact Unit. Side discharge. 1 speed. 4 inch duct connections. With defrost mechanism. At the heart of the Fantech Series of HRVs...
Fantech HRV. 67 CFM @ 0.3 inch WG. Compact Unit. Vertical discharge. 1 speed. 4 inch duct connections. With defrost mechanism. At the heart of the Fantech Series of HRVs...
Fantech HRV. 67 CFM @ 0.3 inch WG. Compact Unit. Vertical discharge. 3 speed motor. Electronic control board. 4 inch duct connections. With defrost mechanism. At the heart of the...
Fantech HRV. 690 CFM @ 0.4 inch WG. Side discharge. 115 VAC, 60 Hz, 5.5 Amps. 3 speed. Light Commercial Heat Recovery Ventilation systems (HRV) complement the energy efficiency of...
Lomanco powered crawlspace and foundation ventilator. 9x19x3 inch dimension - for openings of 8x16 inches. Quiet 110 cfm ball bearing motor. 120 VAC, 24 watts. Humidity sensor and power cord...
S&P digital time clock for TRC ERVs. Wall mounted. Up to 8 on/off cycles per day or 56 per week. 24 VAC power requirement with battery back-up. AHRI certified performance...
S&P Energy Recovery Ventilator - 100-200 cfm. 120 V, 60 Hz, Single Phase, 1.5 FLA. TR Series - The Ultimate ERV! S&P’s TRs moderate extremes in both temperature and humidity,...
S&P Energy Recovery Ventilator - 150-300 cfm. 120 V, 60 Hz, Single Phase, 3.3 FLA. TR Series - The Ultimate ERV! S&P’s TRs moderate extremes in both temperature and humidity,...
S&P Energy Recovery Ventilator - 40-70 cfm. 120 V, 60 Hz, Single Phase, 1.0 FLA. TR Series - The Ultimate ERV! S&P’s TRs moderate extremes in both temperature and humidity,...
S&P Energy Recovery Ventilator - 50-140 cfm. 120 V, 60 Hz, Single Phase, 1.3 FLA. TR Series - The Ultimate ERV! S&P’s TRs moderate extremes in both temperature and humidity,...
S&P Energy Recovery Ventilator - 600 cfm. 115 V, 60 Hz, Single Phase. AHRI certified performance for efficiency/leakage - 2 MERV-8 filters - Non-fused disconnect transformer/relay package allowing simple on/off...
S&P Energy Recovery Ventilator - 600 cfm. 208-230 V, 60 Hz, Single Phase. AHRI certified performance for efficiency/leakage - 2 MERV-8 filters - Non-fused disconnect transformer/relay package allowing simple on/off...
S&P Energy Recovery Ventilator - 970 cfm. 115 V, 60 Hz, Single Phase. AHRI certified performance for efficiency/leakage - 2 MERV-8 filters - Non-fused disconnect transformer/relay package allowing simple on/off...
S&P Energy Recovery Ventilator - 970 cfm. 208-230 V, 60 Hz, Single Phase. AHRI certified performance for efficiency/leakage - 2 MERV-8 filters - Non-fused disconnect transformer/relay package allowing simple on/off...
S&P montion (occupancy) sensor for TR ERVs. Ceiling mount. Passive infared sensor. Adjustable time-off delay to 30 minutes. 24 VAC power requirement. Covers up to 1500 sq. ft. floor space.
S&P percentage timer control with furnace interlock. Wires to TR unit and either thermostat or furnace control to turn on furnace blower. Six wire, low voltage connection. Meets ASHRAE 62.2.
S&P percentage timer controller for TR ERVs. Runs unit an adjustable amount of time each hour. Two wire, low voltage connection to TR. TR Series - The Ultimate ERV! S&P’s...
S&P push button point-of-use controller for TR ERVs. Push button control turns on unit from bathrooms or other intermittent exhaust locations. 20 minute run-time with each touch. Two wire, low...
Tjernlund AireShare Level-to-Level Ventilator. 120V, 0.5 amps. 75 cfm blower. The AireShare Level to Level Ventilators distribute air from one conditioned space to another. Virtually every home has temperature differentials...
Tjernlund AireShare room-to-room ventilator. Concealed plug-in unit. 75 cfm. 1.42 sones noise level. For 16 inch o/c wall framing. Make hot and cold rooms more comfortable. This room to room...
Tjernlund AireShare room-to-room ventilator. Hardwired unit. 75 cfm. 1.15 sones noise level. For 16 inch o/c wall framing. Make hot and cold rooms more comfortable. This room to room ventilator...
Tjernlund crawlspace and foundation ventilator. 18x9 inch backplate. Quiet 110 cfm ball bearing motor. 120 VAC, 0.3 amp. Humidity sensor and 6 foot power cord included. ETL approved. UnderAire crawlspace...
Tjernlund crawlspace and foundation ventilator. 18x9 inch backplate. Quiet 110 cfm ball bearing motors (2 fans for a TOTAL OF 220 cfm). 120 VAC, 0.6 amp. Humidity sensor and 6...
UltimateAir ceiling mounting kit option for 200DX ventilator. Ceiling hanging kit. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh air into an...
UltimateAir CO2 sensor option for 200DX ventilator. CO2 occupancy sensing switch. Wall mounted. White. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh...
UltimateAir dehumidistat option for 200DX ventilator. Dehumidistat. Wall mounted. Modulates airflow to control humidity. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh...
UltimateAir pressure control option for 200DX ventilator. PressureGuard contol. Monitor and adjust fan speeds to maintain indoor pressure differential. The king of ERVs! The RecoupAerator is a whole-house air filter...
UltimateAir RecoupAerator energy recovery ventilator. 30-200 cfm. 96 percent efficiency. 120 volts. 6 inch duct connections. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that...
UltimateAir replacement internal filter plies for 200DX ventilator. Internal filter plies. Set for one unit. Replacement part. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator...
UltimateAir replacement prefilter set for 200DX ventilator. Aluminim prefilter set. Replacement part. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh air into...
UltimateAir timer option for 200DX ventilator. Timer. Wall mounted. Cycle ventilator or boost to high speed for a period of time. The king of ERVs! The RecoupAerator is a whole-house...