HVACQuick.com Fantech FADE Direct Drive Propeller Fans FADE20-6 WHD

Description
Fantech FADE Propeller Fans. 1/2 Hp 115/1/60 - 3693 cfm. 10.7 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.
Description
Fantech FADE Propeller Fans. 1/2 Hp 115/1/60 - 3693 cfm. 10.7 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Suppliers

Company
Product
Description
Supplier Links
Fantech FADE Direct Drive Propeller Fans - FADE20-6 WHD - HVACQuick.com
Medford, OR, USA
Fantech FADE Direct Drive Propeller Fans
FADE20-6 WHD
Fantech FADE Direct Drive Propeller Fans FADE20-6 WHD
Fantech FADE Propeller Fans. 1/2 Hp 115/1/60 - 3693 cfm. 10.7 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Fantech FADE Propeller Fans. 1/2 Hp 115/1/60 - 3693 cfm. 10.7 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER.

A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard.

FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FADE20-6 WHD
Product Name Fantech FADE Direct Drive Propeller Fans
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details
Filter Fans - 9160035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 81 SCFM (137 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details