HVACQuick.com Fantech FADE Direct Drive Propeller Fans FADE18-4

Description
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 4115 cfm. 14.3 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.
Description
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 4115 cfm. 14.3 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Suppliers

Company
Product
Description
Supplier Links
Fantech FADE Direct Drive Propeller Fans - FADE18-4 - HVACQuick.com
Medford, OR, USA
Fantech FADE Direct Drive Propeller Fans
FADE18-4
Fantech FADE Direct Drive Propeller Fans FADE18-4
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 4115 cfm. 14.3 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 4115 cfm. 14.3 sones at 0.1 inches SP.

A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard.

FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FADE18-4
Product Name Fantech FADE Direct Drive Propeller Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details
Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6012_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9977 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details