HVACQuick.com Fantech FG Series Inline Centrifugal Fans FG 5XL

Description
Fantech FG Inline Fans. 5" Round Duct - 220 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 to 12 inch duct diameters. 117 to 801 CFM. 100% speed controllable. Rated for airstream temperatures up to 140 deg F. Five-year factory warranty. UL Listed and CSA Certified.
Description
Fantech FG Inline Fans. 5" Round Duct - 220 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 to 12 inch duct diameters. 117 to 801 CFM. 100% speed controllable. Rated for airstream temperatures up to 140 deg F. Five-year factory warranty. UL Listed and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Fantech FG Series Inline Centrifugal Fans - FG 5XL - HVACQuick.com
Medford, OR, USA
Fantech FG Series Inline Centrifugal Fans
FG 5XL
Fantech FG Series Inline Centrifugal Fans FG 5XL
Fantech FG Inline Fans. 5" Round Duct - 220 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 to 12 inch duct diameters. 117 to 801 CFM. 100% speed controllable. Rated for airstream temperatures up to 140 deg F. Five-year factory warranty. UL Listed and CSA Certified.

Fantech FG Inline Fans. 5" Round Duct - 220 cfm

Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation.

4 to 12 inch duct diameters. 117 to 801 CFM. 100% speed controllable. Rated for airstream temperatures up to 140 deg F. Five-year factory warranty. UL Listed and CSA Certified.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FG 5XL
Product Name Fantech FG Series Inline Centrifugal Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4606_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.2907 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details