HVACQuick.com Leader Fan Series AX and P EXPLOSION PROOF Fans AX20-4P

Description
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.
Description
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Suppliers

Company
Product
Description
Supplier Links
Leader Fan Series AX and P EXPLOSION PROOF Fans - AX20-4P - HVACQuick.com
Medford, OR, USA
Leader Fan Series AX and P EXPLOSION PROOF Fans
AX20-4P
Leader Fan Series AX and P EXPLOSION PROOF Fans AX20-4P
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase

Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors.

Heavy duty housing with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number AX20-4P
Product Name Leader Fan Series AX and P EXPLOSION PROOF Fans
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details
Filter Fans - 1829842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details