HVACQuick.com Leader Fan P Series Exhaust Fan P18-1V

Description
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3150 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.
Description
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3150 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Suppliers

Company
Product
Description
Supplier Links
Leader Fan P Series Exhaust Fan - P18-1V - HVACQuick.com
Medford, OR, USA
Leader Fan P Series Exhaust Fan
P18-1V
Leader Fan P Series Exhaust Fan P18-1V
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3150 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3150 nominal CFM, Single/Variable Speed, 115/230V,1 phase

Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.

Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number P18-1V
Product Name Leader Fan P Series Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details
Filter Fans - 1849904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4606_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.2907 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details