HVACQuick.com Suncourt Duct Booster Fans & DS100 Thermostat DB100

Description
Suncourt in-line duct booster fan. For 6 to 8 inch round ducts. Balanced polycarbonate fan blades. 160 CFM free air. 0.35 Amps. 4x11 inch housing length. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the main blower of your heating/cooling system, an on/off switch, or Suncourt's exclusive DuctStat® Plug-In Thermostat™. With balanced Valox, aluminum or polycarbonate (Lexan) blades they are ideal for boosting supply air, return air, or venting. DS100: A solid-state, user-adjustable thermostat for general use with Suncourt, or other products to turn loads up to 5 Amp On/Off automatically at a selected temperature. Control both temperature rise (heat) and temperature drop (cool).Installs on the outside of the duct downstream of the duct booster. Temperature adjustable between approximately 40°F and 110°F. Must be manually switched between heat/cool modes in the winter and in the summer.
Description
Suncourt in-line duct booster fan. For 6 to 8 inch round ducts. Balanced polycarbonate fan blades. 160 CFM free air. 0.35 Amps. 4x11 inch housing length. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the main blower of your heating/cooling system, an on/off switch, or Suncourt's exclusive DuctStat® Plug-In Thermostat™. With balanced Valox, aluminum or polycarbonate (Lexan) blades they are ideal for boosting supply air, return air, or venting. DS100: A solid-state, user-adjustable thermostat for general use with Suncourt, or other products to turn loads up to 5 Amp On/Off automatically at a selected temperature. Control both temperature rise (heat) and temperature drop (cool).Installs on the outside of the duct downstream of the duct booster. Temperature adjustable between approximately 40°F and 110°F. Must be manually switched between heat/cool modes in the winter and in the summer.

Suppliers

Company
Product
Description
Supplier Links
Suncourt Duct Booster Fans & DS100 Thermostat - DB100 - HVACQuick.com
Medford, OR, USA
Suncourt Duct Booster Fans & DS100 Thermostat
DB100
Suncourt Duct Booster Fans & DS100 Thermostat DB100
Suncourt in-line duct booster fan. For 6 to 8 inch round ducts. Balanced polycarbonate fan blades. 160 CFM free air. 0.35 Amps. 4x11 inch housing length. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the main blower of your heating/cooling system, an on/off switch, or Suncourt's exclusive DuctStat® Plug-In Thermostat™. With balanced Valox, aluminum or polycarbonate (Lexan) blades they are ideal for boosting supply air, return air, or venting. DS100: A solid-state, user-adjustable thermostat for general use with Suncourt, or other products to turn loads up to 5 Amp On/Off automatically at a selected temperature. Control both temperature rise (heat) and temperature drop (cool).Installs on the outside of the duct downstream of the duct booster. Temperature adjustable between approximately 40°F and 110°F. Must be manually switched between heat/cool modes in the winter and in the summer.

Suncourt in-line duct booster fan. For 6 to 8 inch round ducts. Balanced polycarbonate fan blades. 160 CFM free air. 0.35 Amps. 4x11 inch housing length.

DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the main blower of your heating/cooling system, an on/off switch, or Suncourt's exclusive DuctStat® Plug-In Thermostat™. With balanced Valox, aluminum or polycarbonate (Lexan) blades they are ideal for boosting supply air, return air, or venting.

DS100: A solid-state, user-adjustable thermostat for general use with Suncourt, or other products to turn loads up to 5 Amp On/Off automatically at a selected temperature. Control both temperature rise (heat) and temperature drop (cool).Installs on the outside of the duct downstream of the duct booster. Temperature adjustable between approximately 40°F and 110°F. Must be manually switched between heat/cool modes in the winter and in the summer.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number DB100
Product Name Suncourt Duct Booster Fans & DS100 Thermostat
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTDD-150PWZI H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details