HVACQuick.com Fantech FADE Direct Drive Propeller Fans FADE20-4 WHD

Description
Fantech FADE Propeller Fans. 1.0 Hp 115/1/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.
Description
Fantech FADE Propeller Fans. 1.0 Hp 115/1/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Suppliers

Company
Product
Description
Supplier Links
Fantech FADE Direct Drive Propeller Fans - FADE20-4 WHD - HVACQuick.com
Medford, OR, USA
Fantech FADE Direct Drive Propeller Fans
FADE20-4 WHD
Fantech FADE Direct Drive Propeller Fans FADE20-4 WHD
Fantech FADE Propeller Fans. 1.0 Hp 115/1/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard. FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Fantech FADE Propeller Fans. 1.0 Hp 115/1/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER.

A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed propeller blades and motor rotor assembled as one integral unit. All FADE fans include motor-side guards as standard.

FADE Series motors are a totally enclosed Class B, direct drive external rotor type with sealed self lubricating bearings and automatic reset thermal over-load protection. Motors are capable of operating in ambient air or air stream temperatures of up to 100 F. FADE Series fans are 100% speed controllable through a decrease in voltage by using either a solid state or transformer type control.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FADE20-4 WHD
Product Name Fantech FADE Direct Drive Propeller Fans
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150BE 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details