HVACQuick.com Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4" FQ80FL

Description
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 80 cfm. 0.4 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • 26 watt CFL bulb and 4 watt night light • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty
Description
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 80 cfm. 0.4 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • 26 watt CFL bulb and 4 watt night light • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4
Medford, OR, USA
Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4"
FQ80FL
Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4" FQ80FL
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 80 cfm. 0.4 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • 26 watt CFL bulb and 4 watt night light • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty

Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 80 cfm. 0.4 sones sound. 26 watt CFL bulb and 4 watt night light.

Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant.

• 26 watt CFL bulb and 4 watt night light
• Galvanized steel housing with rust-proof paint
• Energy efficient, permanently lubricated PSC ball bearing motor
• Integrated metal backdraft damper
• 4” duct diameter
• UL Listed for use over a tub/shower with a GFCI branch circuit wiring
• Includes hanger bars for positioning between 16" to 24" o/c studs
• The industry’s best 5 year warranty

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FQ80FL
Product Name Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4"
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Blowers - K16-A1 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details