HVACQuick.com Fantech FQ Series Quiet Ceiling Mounted Fans - 4" Duct FQ110

Description
Fantech FQ Series Quiet Fan. 4 inch duct. 110 cfm. 0.7 sones sound. 30 watts. Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty
Description
Fantech FQ Series Quiet Fan. 4 inch duct. 110 cfm. 0.7 sones sound. 30 watts. Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
Fantech FQ Series Quiet Ceiling Mounted Fans - 4
Medford, OR, USA
Fantech FQ Series Quiet Ceiling Mounted Fans - 4" Duct
FQ110
Fantech FQ Series Quiet Ceiling Mounted Fans - 4" Duct FQ110
Fantech FQ Series Quiet Fan. 4 inch duct. 110 cfm. 0.7 sones sound. 30 watts. Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty

Fantech FQ Series Quiet Fan. 4 inch duct. 110 cfm. 0.7 sones sound. 30 watts.

Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant.

• Galvanized steel housing with rust-proof paint
• Energy efficient, permanently lubricated PSC ball bearing motor
• Integrated metal backdraft damper
• 4” duct diameter
• UL Listed for use over a tub/shower with a GFCI branch circuit wiring
• Includes hanger bars for positioning between 16" to 24" o/c studs
• The industry’s best 5 year warranty

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FQ110
Product Name Fantech FQ Series Quiet Ceiling Mounted Fans - 4" Duct
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-200P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details