HVACQuick.com MacroAir MaxAir HVLS Fans MA20XL1506 - 208-230V/1ph

Description
MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 208-230V, 1 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed (HVLS) industrial fan generates a large column of air that flows down to the ground and outward 360 degrees. One 24 foot, two horsepower MaxAir fan generates 376,804 CFM and covers approximately 20,000 square feet. The cost to run this industrial fan for eight hours is about one dollar. The energy savings related to HVLS fan technology is amazing! Features: » Highest Certified CFM rating in the industry » 6 blade hybrid hub and anodized blades » 12 year service life warranty » Forward and reverse standard » Wiring package and control panel included
Description
MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 208-230V, 1 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed (HVLS) industrial fan generates a large column of air that flows down to the ground and outward 360 degrees. One 24 foot, two horsepower MaxAir fan generates 376,804 CFM and covers approximately 20,000 square feet. The cost to run this industrial fan for eight hours is about one dollar. The energy savings related to HVLS fan technology is amazing! Features: » Highest Certified CFM rating in the industry » 6 blade hybrid hub and anodized blades » 12 year service life warranty » Forward and reverse standard » Wiring package and control panel included

Suppliers

Company
Product
Description
Supplier Links
MacroAir MaxAir HVLS Fans - MA20XL1506 - 208-230V/1ph - HVACQuick.com
Medford, OR, USA
MacroAir MaxAir HVLS Fans
MA20XL1506 - 208-230V/1ph
MacroAir MaxAir HVLS Fans MA20XL1506 - 208-230V/1ph
MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 208-230V, 1 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed (HVLS) industrial fan generates a large column of air that flows down to the ground and outward 360 degrees. One 24 foot, two horsepower MaxAir fan generates 376,804 CFM and covers approximately 20,000 square feet. The cost to run this industrial fan for eight hours is about one dollar. The energy savings related to HVLS fan technology is amazing! Features: » Highest Certified CFM rating in the industry » 6 blade hybrid hub and anodized blades » 12 year service life warranty » Forward and reverse standard » Wiring package and control panel included

MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 208-230V, 1 phase control panel and mounting brackets included.

Designed to move larger amounts of air, the MaxAir high volume, low speed (HVLS) industrial fan generates a large column of air that flows down to the ground and outward 360 degrees. One 24 foot, two horsepower MaxAir fan generates 376,804 CFM and covers approximately 20,000 square feet. The cost to run this industrial fan for eight hours is about one dollar. The energy savings related to HVLS fan technology is amazing!

Features:
» Highest Certified CFM rating in the industry
» 6 blade hybrid hub and anodized blades
» 12 year service life warranty
» Forward and reverse standard
» Wiring package and control panel included

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number MA20XL1506 - 208-230V/1ph
Product Name MacroAir MaxAir HVLS Fans
Unlock Full Specs
to access all available technical data

Similar Products

Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 8840963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
MD-Pneumatics - Qube Blower Packages - 5507_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details