HVACQuick.com S&P TD Series Inline Fans TD-250

Description
S&P TD Series Inline Fan. For 10 inch round duct - 754/541 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications. Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.
Description
S&P TD Series Inline Fan. For 10 inch round duct - 754/541 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications. Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.

Suppliers

Company
Product
Description
Supplier Links
S&P TD Series Inline Fans - TD-250 - HVACQuick.com
Medford, OR, USA
S&P TD Series Inline Fans
TD-250
S&P TD Series Inline Fans TD-250
S&P TD Series Inline Fan. For 10 inch round duct - 754/541 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications. Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.

S&P TD Series Inline Fan. For 10 inch round duct - 754/541 cfm (high/low).

The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the TD-MIXVENT series the ultimate solution for applications which require a high airflow to pressure ratio and occupy only the minimum space possible. Example: false ceiling voids, cabinets and many other limited space environments. Great for bathroom and kitchen venting applications.

Low profile mixed flow fans, manufactured in plastic material (up to model 200) or in galvanized steel sheet protected with Epoxy paint (model 250 and up), with external terminal box, removable motor-impeller assembly and adjustable single-phase motor Class B, IP44. Permanently lubricated ball bearing motors. Fully speed controllable.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number TD-250
Product Name S&P TD Series Inline Fans
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Extractor Fans - 2192981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details