HVACQuick.com MacroAir Airvolution HVLS Fans MA20XL1006 - 460-480V/3ph

Description
MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large column of air that gently flows down to the ground and outward 360 degrees. The remarkably quiet operation of the Airvolution™ fan won’t create unnecessary noise or distraction and the gentle airflow won’t create or stir up dust, making it ideal for barns that house cows, horses, poultry and other livestock. Most importantly, the Airvolution™ costs only .31 cents per day to operate and four of them can replace 50 high-speed fans, reducing noise, energy costs, and maintenance. Features: » Highest Certified CFM rating in the industry » 6 blade hybrid hub and anodized blades » 12 year service life warranty » Forward and reverse standard » Wiring package and control panel included
Description
MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large column of air that gently flows down to the ground and outward 360 degrees. The remarkably quiet operation of the Airvolution™ fan won’t create unnecessary noise or distraction and the gentle airflow won’t create or stir up dust, making it ideal for barns that house cows, horses, poultry and other livestock. Most importantly, the Airvolution™ costs only .31 cents per day to operate and four of them can replace 50 high-speed fans, reducing noise, energy costs, and maintenance. Features: » Highest Certified CFM rating in the industry » 6 blade hybrid hub and anodized blades » 12 year service life warranty » Forward and reverse standard » Wiring package and control panel included

Suppliers

Company
Product
Description
Supplier Links
MacroAir Airvolution HVLS Fans - MA20XL1006 - 460-480V/3ph - HVACQuick.com
Medford, OR, USA
MacroAir Airvolution HVLS Fans
MA20XL1006 - 460-480V/3ph
MacroAir Airvolution HVLS Fans MA20XL1006 - 460-480V/3ph
MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large column of air that gently flows down to the ground and outward 360 degrees. The remarkably quiet operation of the Airvolution™ fan won’t create unnecessary noise or distraction and the gentle airflow won’t create or stir up dust, making it ideal for barns that house cows, horses, poultry and other livestock. Most importantly, the Airvolution™ costs only .31 cents per day to operate and four of them can replace 50 high-speed fans, reducing noise, energy costs, and maintenance. Features: » Highest Certified CFM rating in the industry » 6 blade hybrid hub and anodized blades » 12 year service life warranty » Forward and reverse standard » Wiring package and control panel included

MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 460-480V, 3 phase control panel and mounting brackets included.

The Airvolution™ high volume low speed (HVLS) fan works by generating a large column of air that gently flows down to the ground and outward 360 degrees. The remarkably quiet operation of the Airvolution™ fan won’t create unnecessary noise or distraction and the gentle airflow won’t create or stir up dust, making it ideal for barns that house cows, horses, poultry and other livestock. Most importantly, the Airvolution™ costs only .31 cents per day to operate and four of them can replace 50 high-speed fans, reducing noise, energy costs, and maintenance.

Features:
» Highest Certified CFM rating in the industry
» 6 blade hybrid hub and anodized blades
» 12 year service life warranty
» Forward and reverse standard
» Wiring package and control panel included

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number MA20XL1006 - 460-480V/3ph
Product Name MacroAir Airvolution HVLS Fans
Unlock Full Specs
to access all available technical data

Similar Products

Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Filter Fans - 1759833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1224 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (6.01 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details