HVACQuick.com Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct VFB050B3A1

Description
Delta BreezSlim Series Fan. 3 inch duct. 50 cfm. 1.0 sones sound. 0.18 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty
Description
Delta BreezSlim Series Fan. 3 inch duct. 50 cfm. 1.0 sones sound. 0.18 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Delta BreezSlim Ceiling Mounted Bathroom Fans - 3
Medford, OR, USA
Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct
VFB050B3A1
Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct VFB050B3A1
Delta BreezSlim Series Fan. 3 inch duct. 50 cfm. 1.0 sones sound. 0.18 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty

Delta BreezSlim Series Fan. 3 inch duct. 50 cfm. 1.0 sones sound. 0.18 Amps at 120 VAC. Free tape included.

Delta BreezSlim Series Fans
• 3" duct connection
• Energy Star Certified with DC Motor technology
• Galvanized steel body
• Attractive design using ABS material
• UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring
• Built in backdraft damper
• 3 year warranty

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number VFB050B3A1
Product Name Delta BreezSlim Ceiling Mounted Bathroom Fans - 3" Duct
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Mini Blower PTA7050-A - PTA7050H12B-A - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details