HVACQuick.com S&P PV Series Inline Fans PV-100X

Description
S&P PV Fans. For 4 inch round duct - 153 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a nonoverloading backward curved centrifugal fan wheel.This powerful combination enables the PV fans to deliver exceptional airflow performances against high static pressure typically found in ducted ventilation systems. All motors within PV fans are fully speed controllable. Manufactured from high grade pressed galvanized steel, with black baked enamel coating. Supplied with a strong galvanized steel mounting bracket. Supplied with a prewired wiring junction box. Totally enclosed permanent split capacitor start and run external rotor motors. 115V 60Hz (single phase) electrical connection. Permanently sealed, self lubricating precision ball bearings. UL, cUL and ETL Listed.
Description
S&P PV Fans. For 4 inch round duct - 153 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a nonoverloading backward curved centrifugal fan wheel.This powerful combination enables the PV fans to deliver exceptional airflow performances against high static pressure typically found in ducted ventilation systems. All motors within PV fans are fully speed controllable. Manufactured from high grade pressed galvanized steel, with black baked enamel coating. Supplied with a strong galvanized steel mounting bracket. Supplied with a prewired wiring junction box. Totally enclosed permanent split capacitor start and run external rotor motors. 115V 60Hz (single phase) electrical connection. Permanently sealed, self lubricating precision ball bearings. UL, cUL and ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
S&P PV Series Inline Fans - PV-100X - HVACQuick.com
Medford, OR, USA
S&P PV Series Inline Fans
PV-100X
S&P PV Series Inline Fans PV-100X
S&P PV Fans. For 4 inch round duct - 153 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a nonoverloading backward curved centrifugal fan wheel.This powerful combination enables the PV fans to deliver exceptional airflow performances against high static pressure typically found in ducted ventilation systems. All motors within PV fans are fully speed controllable. Manufactured from high grade pressed galvanized steel, with black baked enamel coating. Supplied with a strong galvanized steel mounting bracket. Supplied with a prewired wiring junction box. Totally enclosed permanent split capacitor start and run external rotor motors. 115V 60Hz (single phase) electrical connection. Permanently sealed, self lubricating precision ball bearings. UL, cUL and ETL Listed.

S&P PV Fans. For 4 inch round duct - 153 cfm. 115 volt motor. Metal casing.

The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a nonoverloading backward curved centrifugal fan wheel.This powerful combination enables the PV fans to deliver exceptional airflow performances against high static pressure typically found in ducted ventilation systems. All motors within PV fans are fully speed controllable.

Manufactured from high grade pressed galvanized steel, with black baked enamel coating. Supplied with a strong galvanized steel mounting bracket. Supplied with a prewired wiring junction box. Totally enclosed permanent split capacitor start and run external rotor motors. 115V 60Hz (single phase) electrical connection. Permanently sealed, self lubricating precision ball bearings. UL, cUL and ETL Listed.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number PV-100X
Product Name S&P PV Series Inline Fans
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-010A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
P1970-38 Titan® Series DC Blower - P1970L48BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 85 SCFM (145 m³/hr)
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details