HVACQuick.com Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4" FQ110FL

Description
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 110 cfm. 1.3 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • 26 watt CFL bulb and 4 watt night light • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty
Description
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 110 cfm. 1.3 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • 26 watt CFL bulb and 4 watt night light • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4
Medford, OR, USA
Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4"
FQ110FL
Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4" FQ110FL
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 110 cfm. 1.3 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant. • 26 watt CFL bulb and 4 watt night light • Galvanized steel housing with rust-proof paint • Energy efficient, permanently lubricated PSC ball bearing motor • Integrated metal backdraft damper • 4” duct diameter • UL Listed for use over a tub/shower with a GFCI branch circuit wiring • Includes hanger bars for positioning between 16" to 24" o/c studs • The industry’s best 5 year warranty

Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 110 cfm. 1.3 sones sound. 26 watt CFL bulb and 4 watt night light.

Fantech FQ Series fan lights provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans are designed for intermittent or continuous operation to meet ASHRAE Standard 62.2. All models are ENERGY STAR® qualified and Title 24 compliant.

• 26 watt CFL bulb and 4 watt night light
• Galvanized steel housing with rust-proof paint
• Energy efficient, permanently lubricated PSC ball bearing motor
• Integrated metal backdraft damper
• 4” duct diameter
• UL Listed for use over a tub/shower with a GFCI branch circuit wiring
• Includes hanger bars for positioning between 16" to 24" o/c studs
• The industry’s best 5 year warranty

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FQ110FL
Product Name Fantech FQ Series Quiet Ceiling Mounted Fans WITH LIGHT - 4"
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - VFT60-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Mini Blower PTA9725-A - PTA9725LH24B-A - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details