HVACQuick.com MacroAir ECOVI Shop Fans MA06WB3806-SS - 208-230V/3ph

Description
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop fan on the market, operating at only 3/8 horsepower with the lowest kW draw (.265kW). As a result of its size and portablility, the ECOVI can be used anywhere that a small, powerful fan is needed – indoors or out. Mount it on pole, a wall or a stand for the ultimate in versatility. Features: » Highest tested CFM rating in the industry » Mounts to poles, walls & ceilings » 6 blade Hybrid hub » 12 year service life warranty » Forward and reverse standard » Anodized blades » 6FT in diameter, 29,551 CFM » Single speed and variable speed models
Description
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop fan on the market, operating at only 3/8 horsepower with the lowest kW draw (.265kW). As a result of its size and portablility, the ECOVI can be used anywhere that a small, powerful fan is needed – indoors or out. Mount it on pole, a wall or a stand for the ultimate in versatility. Features: » Highest tested CFM rating in the industry » Mounts to poles, walls & ceilings » 6 blade Hybrid hub » 12 year service life warranty » Forward and reverse standard » Anodized blades » 6FT in diameter, 29,551 CFM » Single speed and variable speed models

Suppliers

Company
Product
Description
Supplier Links
MacroAir ECOVI Shop Fans - MA06WB3806-SS - 208-230V/3ph - HVACQuick.com
Medford, OR, USA
MacroAir ECOVI Shop Fans
MA06WB3806-SS - 208-230V/3ph
MacroAir ECOVI Shop Fans MA06WB3806-SS - 208-230V/3ph
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop fan on the market, operating at only 3/8 horsepower with the lowest kW draw (.265kW). As a result of its size and portablility, the ECOVI can be used anywhere that a small, powerful fan is needed – indoors or out. Mount it on pole, a wall or a stand for the ultimate in versatility. Features: » Highest tested CFM rating in the industry » Mounts to poles, walls & ceilings » 6 blade Hybrid hub » 12 year service life warranty » Forward and reverse standard » Anodized blades » 6FT in diameter, 29,551 CFM » Single speed and variable speed models

MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. POLE MOUNT and GUARD included.

The ECOVI Guard fan is the most energy efficient industrial shop fan on the market, operating at only 3/8 horsepower with the lowest kW draw (.265kW). As a result of its size and portablility, the ECOVI can be used anywhere that a small, powerful fan is needed – indoors or out. Mount it on pole, a wall or a stand for the ultimate in versatility.

Features:
» Highest tested CFM rating in the industry
» Mounts to poles, walls & ceilings
» 6 blade Hybrid hub
» 12 year service life warranty
» Forward and reverse standard
» Anodized blades
» 6FT in diameter, 29,551 CFM
» Single speed and variable speed models

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number MA06WB3806-SS - 208-230V/3ph
Product Name MacroAir ECOVI Shop Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details
Filter Fans - 9160053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 98 SCFM (166 m³/hr)
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4512 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5456 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details