HVACQuick.com Fantech FKD Series Inline Centrifugal Fans FKD 12XL

Description
Fantech FKD Inline Fans. 12" Round Duct - 2,016 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of axial designs with the higher pressure, non-overloading characteristics of backward curved impellers. Fantech's "The Straight Way" inline designs minimize system losses while being extremely compact. The round inline design keeps air moving in ductwork sized from 8" to 20". 100% speed controlability gives extreme flexibility where there is need for varying airflow. The lightweight, compact design FKD Series fans mount at any angle, at any point along the ductwork.
Description
Fantech FKD Inline Fans. 12" Round Duct - 2,016 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of axial designs with the higher pressure, non-overloading characteristics of backward curved impellers. Fantech's "The Straight Way" inline designs minimize system losses while being extremely compact. The round inline design keeps air moving in ductwork sized from 8" to 20". 100% speed controlability gives extreme flexibility where there is need for varying airflow. The lightweight, compact design FKD Series fans mount at any angle, at any point along the ductwork.

Suppliers

Company
Product
Description
Supplier Links
Fantech FKD Series Inline Centrifugal Fans - FKD 12XL - HVACQuick.com
Medford, OR, USA
Fantech FKD Series Inline Centrifugal Fans
FKD 12XL
Fantech FKD Series Inline Centrifugal Fans FKD 12XL
Fantech FKD Inline Fans. 12" Round Duct - 2,016 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of axial designs with the higher pressure, non-overloading characteristics of backward curved impellers. Fantech's "The Straight Way" inline designs minimize system losses while being extremely compact. The round inline design keeps air moving in ductwork sized from 8" to 20". 100% speed controlability gives extreme flexibility where there is need for varying airflow. The lightweight, compact design FKD Series fans mount at any angle, at any point along the ductwork.

Fantech FKD Inline Fans. 12" Round Duct - 2,016 cfm 115/1/60

These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of axial designs with the higher pressure, non-overloading characteristics of backward curved impellers. Fantech's "The Straight Way" inline designs minimize system losses while being extremely compact.

The round inline design keeps air moving in ductwork sized from 8" to 20". 100% speed controlability gives extreme flexibility where there is need for varying airflow. The lightweight, compact design FKD Series fans mount at any angle, at any point along the ductwork.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FKD 12XL
Product Name Fantech FKD Series Inline Centrifugal Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Filter Fans - 1759792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 180 SCFM (306 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6024_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details