HVACQuick.com Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| Clamped / Split Core Current Switch - Adjustable setpoint, with LED, 1.25 A setpoint, with snap-on power relay. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! The CSS solid core... | |
| Clamped / Split Core Current Switch - Adjustable setpoint, with LED, 1.25 A setpoint, with snap-on power relay. The CSC split core design is ideal for existing installations as it... | |
| Clamped / Split Core Current Switch - Fixed setpoint, no LED, 1.50 A setpoint. The CSC split core design is ideal for existing installations as it can easily be clamped... | |
| Clamped / Split Core Current Switch- Adjustable setpoint, with LED, 1.25 A setpoint. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! The CSS solid core current switch's convenient wide orifice... | |
| Clamped / Split Core Current Switch- Adjustable setpoint, with LED, 1.25 A setpoint. The CSC split core design is ideal for existing installations as it can easily be clamped onto... | |
| Clamped / Split Core Current Switch- Fixed setpoint, no LED, 0.15 A setpoint. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! The CSS solid core current switch's convenient wide orifice... | |
| Clamped / Split Core Current Switch- Fixed setpoint, no LED, 0.15 A setpoint. The CSC split core design is ideal for existing installations as it can easily be clamped onto... | |
| Clamped / Split Core Current Switch- Fixed setpoint, no LED, 1.50 A setpoint, with snap-on power relay. The CSC split core design is ideal for existing installations as it can... | |
| Greystone - Relay base for CS and SC series, 12 Vac coil. Current switch. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Relay base for CS and SC series, 24 Vac coil. Current switch. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core AC switch; Triac, high current switch, 10 minute off time delay. 2.5 Amp switch rating. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC... | |
| Greystone - Solid core AC switch; Triac, high current switch, 15 minute off time delay. 2.5 Amp switch rating. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC... | |
| Greystone - Solid core AC switch; Triac, high current switch, 5 minute off time delay. 2.5 Amp switch rating. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC... | |
| Greystone - Solid core AC switch; Triac, high current switch, no time delay. 2.5 Amp switch rating. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core AC switch; Triac, no snubber Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core AC switch; Triac Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core AC/DC switch; Mosfet, GO-NO-GO, 0.5 amp trip Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core AC/DC switch; Mosfet, GO-NO-GO, 1 amp trip Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core AC/DC switch; Mosfet, power and status LED''s Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Solid core sensor, 0-10 Vdc, 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 0-10 Vdc, 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 0-5 Vdc, 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 0-5 Vdc, 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 4-20 mA, (Average) 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 4-20mA (True RMS) 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 4-20mA (True RMS) 0-2 / 0-5 / 0-10 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 4-20mA (True RMS) 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Solid core sensor, 4-20mA, (Average) 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core AC switch; Triac, no snubber Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Split core AC switch; Triac Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Split core AC/DC switch; Mosfet GO-NO-GO Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Split core AC/DC switch; Mosfet, power and status LED''s Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits. | |
| Greystone - Split core sensor, 0-10 Vdc, 0-10 amp range Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 0-10 Vdc, 0-100 amp range Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 0-10 Vdc, 0-200 amp range Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 0-10 Vdc, 0-25 amp range Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 0-10 Vdc, 0-50 amp range Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 0-5 Vdc, 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 0-5 Vdc, 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 4-20 mA, (Average) 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 4-20mA (True RMS) 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 4-20mA (True RMS) 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Greystone - Split core sensor, 4-20mA, (Average) 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits. | |
| Solid Core Current Switch - Adjustable setpoint, with LED, 1.00 A setpoint, with snap-on power relay. The CSC split core design is ideal for existing installations as it can easily... | |
| Solid Core Current Switch - Adjustable setpoint, with LED, 1.00 A setpoint. The CSC split core design is ideal for existing installations as it can easily be clamped onto existing... | |
| Solid Core Current Switch - Fixed setpoint, no LED, 0.25 A setpoint. The CSC split core design is ideal for existing installations as it can easily be clamped onto existing... |