HVACQuick.com Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Davey pump. 14 GPM at 30 psi boost. 120V, 7.8 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is...
Davey pump. 14 GPM at 45 psi boost. 120V, 7.3 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is...
Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is...
Davey pump. 20 GPM at 40 psi boost. 240V, 4.7 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is...
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch sweat connection. 6 foot power cord included. REPLACES the SM-303-BSW. Laing Ecocirc E1 Series Energy Smart Pumps (Replace...
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch thread connection. 6 foot power cord included. REPLACES the SM-303-BTW Laing Ecocirc E1 Series Energy Smart Pumps (Replace...
Laing AutoCirc1 instant hot water circulation pump system. ADJUSTABLE ON THERMOSTAT VERSION (77 to 91 F). Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for...
Laing AutoCirc1 instant hot water circulation pump system. Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. Fixed thermostat...
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch female pipe thread connection. The D5 Solar pump can be used for most circulation pump applications without connection to the...
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch sweat connection. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid.
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation...
Laing optional TIMER add on for E1 series pumps. Field mounted. Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard...
Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one button, one hard-wired...
Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one button, one wireless...
Metlund S-50 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hard-wired button. The...
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hard-wired button. The...
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and...
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, one...
Metlund S-70 Series DMAND System. For dedicated return lines. Check valve is built into pump casing. Includes one hard-wired button. The STS-70T models are the flagship products of the Metlund...
Metlund STS-02 Series DMAND System Kit. Circuit Board, pump with built in IFC valve, flanges, two 1/2 inch compression T's with a 3/4 inch male outlet, one hardwired button, and...
Metlund STS-02 Series DMAND System Kit. Circuit Board, pump with built in IFC valve, flanges, two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines,...
Metlund STS-02 Series DMAND System. Circuit Board, pump with built in IFC valve, flanges and one hardwired button. For dedicated return lines. The STS-02T models are designed for use in...