HVACQuick.com Leader Fan AX Series Exhaust Fan AX24-2

Description
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5300 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories, garages, warehouses, and other commercial and industrial buildings. Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.
Description
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5300 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories, garages, warehouses, and other commercial and industrial buildings. Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Suppliers

Company
Product
Description
Supplier Links
Leader Fan AX Series Exhaust Fan - AX24-2 - HVACQuick.com
Medford, OR, USA
Leader Fan AX Series Exhaust Fan
AX24-2
Leader Fan AX Series Exhaust Fan AX24-2
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5300 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories, garages, warehouses, and other commercial and industrial buildings. Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5300 nominal CFM, Low Noise, Single Speed, 115V, 1 phase

Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories, garages, warehouses, and other commercial and industrial buildings.

Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number AX24-2
Product Name Leader Fan AX Series Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details
MD-Pneumatics - PD Plus 4000 Series Rotary Positive Displacement Blowers - 4012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3399 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details