HVACQuick.com S&P TD-SILENT Series Inline Fans TD-200S

Description
S&P TD-Silent Series Inline Fan. For 8 inch round duct - 539/409 cfm (high/low). As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans. Manufactured in plastic material with an external connection box, the body is easily dismantled and has a two speed controllable 115V 60Hz motor. Sound waves are directed through the perforated inner skin and absorbed by a layer of sound-absorbent insulation. 5 Year limited warranty.
Description
S&P TD-Silent Series Inline Fan. For 8 inch round duct - 539/409 cfm (high/low). As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans. Manufactured in plastic material with an external connection box, the body is easily dismantled and has a two speed controllable 115V 60Hz motor. Sound waves are directed through the perforated inner skin and absorbed by a layer of sound-absorbent insulation. 5 Year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
S&P TD-SILENT Series Inline Fans - TD-200S - HVACQuick.com
Medford, OR, USA
S&P TD-SILENT Series Inline Fans
TD-200S
S&P TD-SILENT Series Inline Fans TD-200S
S&P TD-Silent Series Inline Fan. For 8 inch round duct - 539/409 cfm (high/low). As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans. Manufactured in plastic material with an external connection box, the body is easily dismantled and has a two speed controllable 115V 60Hz motor. Sound waves are directed through the perforated inner skin and absorbed by a layer of sound-absorbent insulation. 5 Year limited warranty.

S&P TD-Silent Series Inline Fan. For 8 inch round duct - 539/409 cfm (high/low).

As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans. Manufactured in plastic material with an external connection box, the body is easily dismantled and has a two speed controllable 115V 60Hz motor. Sound waves are directed through the perforated inner skin and absorbed by a layer of sound-absorbent insulation. 5 Year limited warranty.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number TD-200S
Product Name S&P TD-SILENT Series Inline Fans
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details
Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5514_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details