HVACQuick.com Fantech FR Series Inline Centrifugal Fans FR 160

Description
Fantech FR Inline Fan. 6" Round Duct - 289 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 - 10 " duct diameters, 122 - 649 cfm.
Description
Fantech FR Inline Fan. 6" Round Duct - 289 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 - 10 " duct diameters, 122 - 649 cfm.

Suppliers

Company
Product
Description
Supplier Links
Fantech FR Series Inline Centrifugal Fans - FR 160 - HVACQuick.com
Medford, OR, USA
Fantech FR Series Inline Centrifugal Fans
FR 160
Fantech FR Series Inline Centrifugal Fans FR 160
Fantech FR Inline Fan. 6" Round Duct - 289 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation. 4 - 10 " duct diameters, 122 - 649 cfm.

Fantech FR Inline Fan. 6" Round Duct - 289 cfm

An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation.

4 - 10 " duct diameters, 122 - 649 cfm.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number FR 160
Product Name Fantech FR Series Inline Centrifugal Fans
Unlock Full Specs
to access all available technical data

Similar Products

Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Aerzen - Delta Industrial Air Blower - delta_blower - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Static Pressure Range 415 in H2O (776 Torr)
View Details