HVACQuick.com Enervex (Exhausto) RS Chimney Fans RS009

Description
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 0.4 Amps. 12x12 inch base. Speed controller included. The chimney draft fan is installed at the chimney termination point, vertically or for side-wall venting. Assures a negative pressure in the entire chimney or stack system. Discharges horizontally (vertically, if sidewall vented) at a high velocity. The fan housing is hinged and the top can be opened for easy service and access to stack. For use with gas, wood, coal, pellets, oil, and others. Housing is made of cast aluminum with a thickness of 3/16 inch and is extremely corrosion resistant. One coat of grey hammer paint finish is applied. Split capacitor, totally enclosed. Class H insulated, IP54 Protection Class. Sealed ball bearings. Variable Speed. Thermal overload protection. ETL listing #E109205550D. UL378 - Draft Equipment CSA-CAN3-B255-M
Description
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 0.4 Amps. 12x12 inch base. Speed controller included. The chimney draft fan is installed at the chimney termination point, vertically or for side-wall venting. Assures a negative pressure in the entire chimney or stack system. Discharges horizontally (vertically, if sidewall vented) at a high velocity. The fan housing is hinged and the top can be opened for easy service and access to stack. For use with gas, wood, coal, pellets, oil, and others. Housing is made of cast aluminum with a thickness of 3/16 inch and is extremely corrosion resistant. One coat of grey hammer paint finish is applied. Split capacitor, totally enclosed. Class H insulated, IP54 Protection Class. Sealed ball bearings. Variable Speed. Thermal overload protection. ETL listing #E109205550D. UL378 - Draft Equipment CSA-CAN3-B255-M

Suppliers

Company
Product
Description
Supplier Links
Enervex (Exhausto) RS Chimney Fans - RS009 - HVACQuick.com
Medford, OR, USA
Enervex (Exhausto) RS Chimney Fans
RS009
Enervex (Exhausto) RS Chimney Fans RS009
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 0.4 Amps. 12x12 inch base. Speed controller included. The chimney draft fan is installed at the chimney termination point, vertically or for side-wall venting. Assures a negative pressure in the entire chimney or stack system. Discharges horizontally (vertically, if sidewall vented) at a high velocity. The fan housing is hinged and the top can be opened for easy service and access to stack. For use with gas, wood, coal, pellets, oil, and others. Housing is made of cast aluminum with a thickness of 3/16 inch and is extremely corrosion resistant. One coat of grey hammer paint finish is applied. Split capacitor, totally enclosed. Class H insulated, IP54 Protection Class. Sealed ball bearings. Variable Speed. Thermal overload protection. ETL listing #E109205550D. UL378 - Draft Equipment CSA-CAN3-B255-M

Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 0.4 Amps. 12x12 inch base. Speed controller included.

The chimney draft fan is installed at the chimney termination point, vertically or for side-wall venting. Assures a negative pressure in the entire chimney or stack system. Discharges horizontally (vertically, if sidewall vented) at a high velocity. The fan housing is hinged and the top can be opened for easy service and access to stack. For use with gas, wood, coal, pellets, oil, and others.

Housing is made of cast aluminum with a thickness of 3/16 inch and is extremely corrosion resistant. One coat of grey hammer paint finish is applied. Split capacitor, totally enclosed. Class H insulated, IP54 Protection Class. Sealed ball bearings. Variable Speed. Thermal overload protection. ETL listing #E109205550D. UL378 - Draft Equipment CSA-CAN3-B255-M

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number RS009
Product Name Enervex (Exhausto) RS Chimney Fans
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fan - AF-50 - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Draft Forced Draft
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232M24BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 28 SCFM (47.69 m³/hr)
View Details
Backward Curved Fan - N88-63202 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details