U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets D100B17

Description
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
D100B17
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets D100B17
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 100, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D100B17
Product Name No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 25
View Details
Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
WELD-ON SPROCKETS - 120A40-510 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Number of Teeth 40
View Details
Roller Chain Sprockets - 10310 - Torque Transmission
Specs
Pitch 24 / 1.915
Number of Teeth 24
Bore 0.3750 inch (9.52 mm)
View Details