No. 80, B Style, 1.188" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 80B33 |
| Product Name | No. 80 - 1" Pitch - Plain Bore Sprockets |
| Pitch | 80 (1") |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 33 |
| Bore | 1.19 inch (30.18 mm) |