U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets D100B13

Description
Multi-Strand, No. 100, B Style, 1.125" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 100, B Style, 1.125" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
D100B13
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets D100B13
Multi-Strand, No. 100, B Style, 1.125" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 100, B Style, 1.125" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D100B13
Product Name No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 13
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 69
View Details
Stock Sprockets No.140-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.19 inch (30.16 mm)
View Details