U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL10

Description
No. 80, Taper Lock® TAPER-LOCK® is a registered trademark of Rockwell Automation. Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Description
No. 80, Taper Lock® TAPER-LOCK® is a registered trademark of Rockwell Automation. Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
80BTL10
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL10
No. 80, Taper Lock® TAPER-LOCK® is a registered trademark of Rockwell Automation. Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

No. 80, Taper Lock®
TAPER-LOCK® is a registered trademark of Rockwell Automation.
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80BTL10
Product Name No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 10
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 13
View Details
Sprockets With Split Taper Bushing No.100-2/No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Sprocket Number 131 - 131A8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 8
View Details