U.S. Tsubaki Power Transmission, LLC Sprocket Number 925R 925RC9

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 925R - 925RC9 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 925R
925RC9
Sprocket Number 925R 925RC9
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 925RC9
Product Name Sprocket Number 925R
Pitch 9.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 9
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
0.1475 Pitch, 19 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 19
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, TAPER-BUSHED SPROCKETS - 100BTB26H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 26
View Details