U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL60

Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
80BTL60
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL60
No. 80, Taper Lock® All dimensions are nominal values and for reference only

No. 80, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80BTL60
Product Name No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.100-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 9 to 80
View Details
11 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 11
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Q-bushed Sprockets - 120F35 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 35
Bore 3.94 inch (100 mm)
View Details