U.S. Tsubaki Power Transmission, LLC Sprocket Number B-963R B-963RC11

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number B-963R - B-963RC11 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number B-963R
B-963RC11
Sprocket Number B-963R B-963RC11
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number B-963RC11
Product Name Sprocket Number B-963R
Pitch 9.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 11
Bore 5.44 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 26 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 26
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details