Stainless steel tooth insert sprockets for Sanitation Chain
Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and resistance against corrosion and wear.
Stainless Steel Tooth Insert Sprockets used with Sanitation Chain keep sand and dirt scrapers operating efficiently. The stainless steel insert teeth prevent galvanic corrosion and offer superb wear and corrosion resistance. You get efficiency, economy, and performance.
Benefits
Stainless steel tooth insert sprockets for Sanitation Chain
Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and resistance against corrosion and wear.
Stainless Steel Tooth Insert Sprockets used with Sanitation Chain keep sand and dirt scrapers operating efficiently. The stainless steel insert teeth prevent galvanic corrosion and offer superb wear and corrosion resistance. You get efficiency, economy, and performance.
Benefits
Stainless steel tooth insert sprockets for Sanitation Chain
Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and resistance against corrosion and wear.
Stainless Steel Tooth Insert Sprockets used with Sanitation Chain keep sand and dirt scrapers operating efficiently. The stainless steel insert teeth prevent galvanic corrosion and offer superb wear and corrosion resistance. You get efficiency, economy, and performance.
Benefits
Stainless steel tooth insert sprockets for Sanitation Chain
Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and resistance against corrosion and wear.
Stainless Steel Tooth Insert Sprockets used with Sanitation Chain keep sand and dirt scrapers operating efficiently. The stainless steel insert teeth prevent galvanic corrosion and offer superb wear and corrosion resistance. You get efficiency, economy, and performance.
Benefits
| U.S. Tsubaki Power Transmission, LLC | U.S. Tsubaki Power Transmission, LLC | U.S. Tsubaki Power Transmission, LLC | U.S. Tsubaki Power Transmission, LLC | |
|---|---|---|---|---|
| Product Category | ANSI Roller Chain Sprockets | ANSI Roller Chain Sprockets | ANSI Roller Chain Sprockets | ANSI Roller Chain Sprockets |
| Product Number | ACS15152W-2.756 | ACS15152W-2.756 | ACS15152W-2.756 | ACS15152W-2.756 |
| Product Name | ACS15152W Heavy Duty Collector Tank Sprockets | ACS15152W Heavy Duty Collector Tank Sprockets | ACS15152W Heavy Duty Collector Tank Sprockets | ACS15152W Heavy Duty Collector Tank Sprockets |
| Pitch | 6.000 in | 6.000 in | 6.000 in | 6.000 in |
| Number of Teeth | 9 | 10 | 12 | 11 |
| Bore | 2.76 to 4.33 inch (70 to 110 mm) | 2.76 to 4.33 inch (70 to 110 mm) | 2.76 to 4.33 inch (70 to 110 mm) | 2.76 to 4.33 inch (70 to 110 mm) |
| Hub Diameter | 6.69 inch (170 mm) | 6.69 inch (170 mm) | 6.69 inch (170 mm) | 6.69 inch (170 mm) |