U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - QD® Sprockets 80SF42

Description
No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - QD® Sprockets
80SF42
No. 80 - 1" Pitch - QD® Sprockets 80SF42
No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 80, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80SF42
Product Name No. 80 - 1" Pitch - QD® Sprockets
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 42
Bore 2.94 inch (74.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 85
View Details
Stock Sprockets No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 102
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless)
Number of Teeth 14
View Details