U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL16

Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
80BTL16
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL16
No. 80, Taper Lock® All dimensions are nominal values and for reference only

No. 80, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80BTL16
Product Name No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 16
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 65
View Details
Roller Chain Sprockets - 100C80 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type C (Hub Both Sides)
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details