U.S. Tsubaki Power Transmission, LLC Sprocket Number 81X 81XC12

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 81X - 81XC12 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 81X
81XC12
Sprocket Number 81X 81XC12
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 81XC12
Product Name Sprocket Number 81X
Pitch 2.609 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

27 Teeth, 0.3125
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 27
View Details
Double Single Sprockets &Single Type C Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details