U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL48

Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
80BTL48
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL48
No. 80, Taper Lock® All dimensions are nominal values and for reference only

No. 80, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80BTL48
Product Name No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
0.1475 Pitch, 29 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 29
View Details
Roller Chain Sprockets - 100B17 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details