U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Stainless Steel Sprockets 80B22SS

Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Stainless Steel Sprockets
80B22SS
No. 80 - 1" Pitch - Stainless Steel Sprockets 80B22SS
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

No. 80, B Style, 1.000" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B22SS
Product Name No. 80 - 1" Pitch - Stainless Steel Sprockets
Pitch 80 (1")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 31 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 31
View Details
Taper Bore Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 14 to 96
View Details
Single Pitch Sprocket Idlers - AG2437 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details
WELD-ON SPROCKETS - 100A40-406 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Number of Teeth 40
View Details