U.S. Tsubaki Power Transmission, LLC Sprocket Number B-1266R B-1266RC12

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number B-1266R - B-1266RC12 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number B-1266R
B-1266RC12
Sprocket Number B-1266R B-1266RC12
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number B-1266RC12
Product Name Sprocket Number B-1266R
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
Bore 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
32 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 32
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427 - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details