U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80B31

Description
No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80B31
No. 80 - 1" Pitch - Plain Bore Sprockets 80B31
No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.188" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B31
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 31
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.60-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 30
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
View Details