U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Finished Bore Sprockets 80B26F-1F

Description
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Finished Bore Sprockets
80B26F-1F
No. 80 - 1" Pitch - Finished Bore Sprockets 80B26F-1F
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.375" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B26F-1F
Product Name No. 80 - 1" Pitch - Finished Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 26
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 10
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details