U.S. Tsubaki Power Transmission, LLC Sprocket Number 998 998A6

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 998 - 998A6 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 998
998A6
Sprocket Number 998 998A6
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 998A6
Product Name Sprocket Number 998
Pitch 9.031 in
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 9 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 9
View Details
Sprockets With Split Taper Bushing No.35/No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8"); 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 112
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details