U.S. Tsubaki Power Transmission, LLC Sprocket Number 95R 95RA8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 95R - 95RA8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 95R
95RA8
Sprocket Number 95R 95RA8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 95RA8
Product Name Sprocket Number 95R
Pitch 320 (4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 10
Bore 0.1250 inch (3.17 mm)
View Details
Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
Roller Chain Sprockets - 120E18H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details